VARISTOR 220V 800A DISC 5MM
VARISTOR, MOV, 360V, DISC 5MM; Voltage Rating VAC:140V; Voltage Rating V DC:180V; Product Range:B722 AdvanceD Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 5mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72205S2141K101 | 25AH7833 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 360V, Disc 5Mm; Voltage Rating Vac Epcos |
| Package | Through Hole |