The Varistor, part number 96K7609, is a metal oxide varistor (MOV) designed for voltage clamping applications. It has a voltage rating of 75V AC and 100V DC, with a maximum energy absorption of 2.5J. The varistor features a clamping voltage of 200V and is housed in a disc case style with a diameter of 5mm. It is capable of handling peak surge currents, making it suitable for protecting circuits from voltage spikes. The product is RoHS compliant and has a wide operating temperature range from -40°C to +85°C. This varistor is part of the B722 series, which is known for its reliability and performance in various electronic applications.
VARISTOR, 2.5J, 75VAC; Voltage Rating VAC:75V; Voltage Rating V DC:100V; Product Range:B722 Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 5mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 120V 400A DISC 5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 96K7609 | B72205S0750K101 |
| Product Name | Varistor, 2.5J, 75Vac; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |