VARISTOR 82V 400A DISC 5MM
VARISTOR, 1.8J, 50VAC, FULL REEL; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:StandarD Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 5mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72205S0500K111 | 94W7630 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 1.8J, 50Vac, Full Reel; Voltage Rating Vac Epcos |
| Package | Through Hole |