VARISTOR, 50VAC, 65VDC, 135V, 5MM DISC; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:StandarD Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes
VARISTOR 82V 400A DISC 5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 96K7608 | B72205S0500K101 |
| Product Name | Varistor, 50Vac, 65Vdc, 135V, 5Mm Disc; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |