Win Source Part Number: 1139648-B72205S0400K
Category: Circuit Protection>TVS - Varistors, MOVs
Series: StandarD
Package: Bulk
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 520 pF @ 1 kHz
Varistor Voltage (Min): 61.2 V
Varistor Voltage (Typ): 68 V
Varistor Voltage (Max): 74.8 V
Current - Surge: 100 A
Maximum AC Volts: 40 V
Maximum DC Volts: 56 V
Energy: 1.3J
Mounting Type: Through Hole
Package / Case: Disc 5mm
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: EPCOS - TDK Electronics
Other Names: S05K40,S05K40-NDR,B7
VARISTOR, 1.3J, 40VAC; Voltage Rating VAC:40V; Voltage Rating V DC:56V; Product Range:B722 Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 5mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 68V 100A DISC 5MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1139648-B72205S0400K101 | 96K7606 | B72205S0400K101 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, 1.3J, 40Vac; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 5mm | Through Hole |