VARISTOR, 13.5J, 385VAC; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:B722 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 5mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 620V 400A DISC 5MM
VARISTOR 620V 400A DISC 5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 69K0974 | B72205S0381K101 | B72205S0381K101 |
| Product Name | Varistor, 13.5J, 385Vac; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS |