Win Source Part Number: 1360860-B72205S0300K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: Standard
Package: Bulk
Product Status: Active
Package / Case: Disc 5mm
Base Product Number: B72205S
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 720 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 30 V
Maximum DC Volts: 38 V
Varistor Voltage (Min): 42.3 V
Varistor Voltage (Typ): 47 V
Varistor Voltage (Max): 51.7 V
Current - Surge: 100 A
Energy: 0.9J
VARISTOR 47V 100A DISC 5MM
VARISTOR, 30VAC, 38VDC, 93V, 5MM DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:StandarD Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1360860-B72205S0300K101 | B72205S0300K101 | 96K7603 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 30Vac, 38Vdc, 93V, 5Mm Disc; Voltage Rating Vac Epcos |
| Package | Disc 5mm | Through Hole |