VARISTOR, 8.6J, 275VAC, FULL REEL; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:StandarD Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 5mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
VARISTOR 430V 400A DISC 5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 94W7626 | B72205S0271K111 |
| Product Name | Varistor, 8.6J, 275Vac, Full Reel; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |