EPCOS AG Varistor, 275Vac, 350Vdc, 710V, 5Mm Disc; Voltage Rating Vac Epcos B72205S0271K101

Description
VARISTOR, 275VAC, 350VDC, 710V, 5MM DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:StandarD Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 275VAC, 350VDC, 710V, 5MM DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:StandarD Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 275Vac, 350Vdc, 710V, 5Mm Disc; Voltage Rating Vac Epcos - 96K5198 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 275Vac, 350Vdc, 710V, 5Mm Disc; Voltage Rating Vac Epcos
96K5198
Varistor, 275Vac, 350Vdc, 710V, 5Mm Disc; Voltage Rating Vac Epcos 96K5198
VARISTOR, 275VAC, 350VDC, 710V, 5MM DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:StandarD Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes

VARISTOR, 275VAC, 350VDC, 710V, 5MM DISC; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:StandarD Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistors, MOVs - B72205S0271K101 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
B72205S0271K101
Varistors, MOVs B72205S0271K101
VARISTOR 430V 400A DISC 5MM

VARISTOR 430V 400A DISC 5MM

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72205S0271K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72205S0271K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72205S0271K101
VARISTOR 430V 400A DISC 5MM

VARISTOR 430V 400A DISC 5MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 96K5198 B72205S0271K101 B72205S0271K101
Product Name Varistor, 275Vac, 350Vdc, 710V, 5Mm Disc; Voltage Rating Vac Epcos Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data