VARISTOR 390V 400A DISC 5MM
VARISTOR 390V 400A DISC 5MM
VARISTOR, 250VAC, 320VDC, 650V, 5MM DISC; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:StandarD Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | B72205S0251K101 | B72205S0251K101 | 96K5121 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, 250Vac, 320Vdc, 650V, 5Mm Disc; Voltage Rating Vac Epcos |
| Package | Through Hole |