VARISTOR, 25VAC, 31VDC, 77V, 5MM DISC; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:StandarD Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes
VARISTOR 39V 100A DISC 5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 96K7602 | B72205S0250K101 |
| Product Name | Varistor, 25Vac, 31Vdc, 77V, 5Mm Disc; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |