VARISTOR, 230VAC, 300VDC, 595V, 5MM DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:StandarD Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A RoHS Compliant: Yes
VARISTOR 360V 400A DISC 5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 99K5629 | B72205S0231K101 |
| Product Name | Varistor, 230Vac, 300Vdc, 595V, 5Mm Disc; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |