EPCOS AG TVS - TVS - Varistors, MOVs - B72205S0200K101 B72205S0200K101

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 801616-B72205S0200K1 01 Packaging: Bulk Mounting Style: Through Hole Number of Circuits: 1 Varistor Voltage (Min): 29.7V Varistor Voltage (Typ): 33V Current - Surge: 100A Maximum AC Volts: 20V Maximum DC Volts: 26V Energy: 0.60J Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Disc 5mm Varistor Voltage (Maximum): 36.3V Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 980pF at 1kHz
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 801616-B72205S0200K1 01 Packaging: Bulk Mounting Style: Through Hole Number of Circuits: 1 Varistor Voltage (Min): 29.7V Varistor Voltage (Typ): 33V Current - Surge: 100A Maximum AC Volts: 20V Maximum DC Volts: 26V Energy: 0.60J Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Disc 5mm Varistor Voltage (Maximum): 36.3V Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 980pF at 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - B72205S0200K101 - 801616-B72205S0200K101 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - B72205S0200K101
801616-B72205S0200K101
TVS - TVS - Varistors, MOVs - B72205S0200K101 801616-B72205S0200K101
Manufacturer: EPCOS (TDK) Win Source Part Number: 801616-B72205S0200K1 01 Packaging: Bulk Mounting Style: Through Hole Number of Circuits: 1 Varistor Voltage (Min): 29.7V Varistor Voltage (Typ): 33V Current - Surge: 100A Maximum AC Volts: 20V Maximum DC Volts: 26V Energy: 0.60J Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Disc 5mm Varistor Voltage (Maximum): 36.3V Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Capacitance at Frequency: 980pF at 1kHz

Manufacturer: EPCOS (TDK)
Win Source Part Number: 801616-B72205S0200K101
Packaging: Bulk
Mounting Style: Through Hole
Number of Circuits: 1
Varistor Voltage (Min): 29.7V
Varistor Voltage (Typ): 33V
Current - Surge: 100A
Maximum AC Volts: 20V
Maximum DC Volts: 26V
Energy: 0.60J
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Disc 5mm
Varistor Voltage (Maximum): 36.3V
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 980pF at 1kHz

Buy Now Datasheet
Varistor, 20Vac, 26Vdc, 65V, 5Mm Disc; Voltage Rating Vac Epcos - 96K7601 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 20Vac, 26Vdc, 65V, 5Mm Disc; Voltage Rating Vac Epcos
96K7601
Varistor, 20Vac, 26Vdc, 65V, 5Mm Disc; Voltage Rating Vac Epcos 96K7601
VARISTOR, 20VAC, 26VDC, 65V, 5MM DISC; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:StandarD Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes

VARISTOR, 20VAC, 26VDC, 65V, 5MM DISC; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:StandarD Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72205S0200K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72205S0200K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72205S0200K101
VARISTOR 33V 100A DISC 5MM

VARISTOR 33V 100A DISC 5MM

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 801616-B72205S0200K101 96K7601 B72205S0200K101
Product Name TVS - TVS - Varistors, MOVs - B72205S0200K101 Varistor, 20Vac, 26Vdc, 65V, 5Mm Disc; Voltage Rating Vac Epcos Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
IFSM 100 amps
Unlock Full Specs
to access all available technical data