Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:B722 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 3mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):4.9J RoHS Compliant: Yes
VARISTOR 240V 400A DISC 5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 96K7598 | B72205S0151K101 |
| Product Name | Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |