Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150824-B72205S0140K
Manufacturer Homepage: www.epcos.com
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
VARISTOR 22V 100A DISC 5MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1150824-B72205S0140K111 | B72205S0140K111 |
| Product Name | TVS - TVS - Varistors, MOVs - B72205S0140K111 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Through Hole |