VARISTOR, 14VAC, 18VDC, 43V, 5MM DISC; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:StandarD Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes
VARISTOR 22V 100A DISC 5MM
VARISTOR 22V 100A DISC 5MM
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 96K7597 | B72205S0140K101 | B72205S0140K101 |
| Product Name | Varistor, 14Vac, 18Vdc, 43V, 5Mm Disc; Voltage Rating Vac Epcos | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |