VARISTOR, 4.2J, 130VAC; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:B722 Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 5mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 205V 400A DISC 5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 96K7596 | B72205S0131K101 |
| Product Name | Varistor, 4.2J, 130Vac; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |