VARISTOR, 11VAC, 14VDC, 36V, 5MM DISC; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:StandarD Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes
VARISTOR 18V 100A DISC 5MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 96K7594 | B72205S0110K101 |
| Product Name | Varistor, 11Vac, 14Vdc, 36V, 5Mm Disc; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |