EPCOS AG Ferrite Cores B67385P0000X187

Description
"Uncoated N87 Ferrite Core I Type 4.961"" (126.00mm) Length 0.787"" (20.00mm) Width Diameter 1.102"" (28.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core I Type 4.961"" (126.00mm) Length 0.787"" (20.00mm) Width Diameter 1.102"" (28.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5546-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5546-ND
Ferrite Cores 495-5546-ND
"Uncoated N87 Ferrite Core I Type 4.961"" (126.00mm) Length 0.787"" (20.00mm) Width Diameter 1.102"" (28.00mm) Height"

"Uncoated N87 Ferrite Core I Type 4.961"" (126.00mm) Length 0.787"" (20.00mm) Width Diameter 1.102"" (28.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5546-ND
Product Name Ferrite Cores
Core Shape I
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 54
Core Material N87
Length 54.5 mm (2.15 inch)
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055033A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 6 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details