EPCOS AG Ferrite Cores B67370A0002X197

Description
"Uncoated N97 Ferrite Core U Type 3.976"" (101.00mm) Length 1.181"" (30.00mm) Width Diameter 2.992"" (76.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N97 Ferrite Core U Type 3.976"" (101.00mm) Length 1.181"" (30.00mm) Width Diameter 2.992"" (76.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B67370A0002X197-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B67370A0002X197-ND
Ferrite Cores B67370A0002X197-ND
"Uncoated N97 Ferrite Core U Type 3.976"" (101.00mm) Length 1.181"" (30.00mm) Width Diameter 2.992"" (76.00mm) Height"

"Uncoated N97 Ferrite Core U Type 3.976"" (101.00mm) Length 1.181"" (30.00mm) Width Diameter 2.992"" (76.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B67370A0002X197-ND
Product Name Ferrite Cores
Core Shape U
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 49/25/16
Core Material N87
Length 48.5 mm (1.91 inch)
View Details
Powder Cores - High Flux Cores - 0058886A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 17 nH
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details