Win Source Part Number: 1341020-B67370A0002X
Category: Magnetics - Transformer, Inductor Components - Ferrite Cores
Series: U101/76/30
Package: Box
Length: 3.976" (101.00mm)
Standard Package: 8
Height: 2.992" (76.00mm)
Material: N87
Core Type: U
Width: 1.181" (30.00mm)
Gap: Ungapped
Finish: Uncoated
Supplier Device Package: U 101 x 76 x 30
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.90.9630
Mfr: EPCOS - TDK Electronics
FERRITE CORE U N87 1PC Product overview: B67370A0002X187 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-B67370A0002X187 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1341020-B67370A0002X187 | 936-B67370A0002X187 |
| Product Name | Magnetics - Transformer, Inductor Components - Ferrite Cores | Inductor and Choke |
| Technology | Standard | Ungapped |
| Core Material | Ferrite | N87 |
| Inductance Range | 5.7 microH |