EPCOS AG Ferrite Cores B67345B0003X027

Description
"Uncoated N27 Ferrite Core U Type 3.661"" (93.00mm) Length 0.630"" (16.00mm) Width Diameter 2.992"" (76.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core U Type 3.661"" (93.00mm) Length 0.630"" (16.00mm) Width Diameter 2.992"" (76.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-76779-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-76779-ND
Ferrite Cores 495-76779-ND
"Uncoated N27 Ferrite Core U Type 3.661"" (93.00mm) Length 0.630"" (16.00mm) Width Diameter 2.992"" (76.00mm) Height"

"Uncoated N27 Ferrite Core U Type 3.661"" (93.00mm) Length 0.630"" (16.00mm) Width Diameter 2.992"" (76.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-76779-ND
Product Name Ferrite Cores
Core Shape U
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 49
Core Material N87
Length 48.5 mm (1.91 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - MPP Cores - 0055339A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 158 nH
View Details