EPCOS AG Ferrite Cores B67345B0002X087

Description
"Uncoated N87 Ferrite Core I Type 3.661"" (93.00mm) Length 1.181"" (30.00mm) Width Diameter 1.102"" (28.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core I Type 3.661"" (93.00mm) Length 1.181"" (30.00mm) Width Diameter 1.102"" (28.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5541-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5541-ND
Ferrite Cores 495-5541-ND
"Uncoated N87 Ferrite Core I Type 3.661"" (93.00mm) Length 1.181"" (30.00mm) Width Diameter 1.102"" (28.00mm) Height"

"Uncoated N87 Ferrite Core I Type 3.661"" (93.00mm) Length 1.181"" (30.00mm) Width Diameter 1.102"" (28.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5541-ND
Product Name Ferrite Cores
Core Shape I
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 114/93
Core Material N87
Width 114 mm (4.49 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058167A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 180 nH
View Details
2 suppliers