EPCOS AG Ferrite Cores B67345B0001X087

Description
"Uncoated N87 Ferrite Core U Type 3.661"" (93.00mm) Length 1.181"" (30.00mm) Width Diameter 2.992"" (76.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core U Type 3.661"" (93.00mm) Length 1.181"" (30.00mm) Width Diameter 2.992"" (76.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5539-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5539-ND
Ferrite Cores 495-5539-ND
"Uncoated N87 Ferrite Core U Type 3.661"" (93.00mm) Length 1.181"" (30.00mm) Width Diameter 2.992"" (76.00mm) Height"

"Uncoated N87 Ferrite Core U Type 3.661"" (93.00mm) Length 1.181"" (30.00mm) Width Diameter 2.992"" (76.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5539-ND
Product Name Ferrite Cores
Core Shape U
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP 32/6/20
Core Material N97
Length 31.75 mm (1.25 inch)
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details