EPCOS AG Ferrite Cores B66484K0000X187

Description
"Uncoated N87 Ferrite Core I Type 0.984"" (25.00mm) Length 0.583"" (14.80mm) Width Diameter 0.098"" (2.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core I Type 0.984"" (25.00mm) Length 0.583"" (14.80mm) Width Diameter 0.098"" (2.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75538-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75538-ND
Ferrite Cores 495-75538-ND
"Uncoated N87 Ferrite Core I Type 0.984"" (25.00mm) Length 0.583"" (14.80mm) Width Diameter 0.098"" (2.50mm) Height"

"Uncoated N87 Ferrite Core I Type 0.984"" (25.00mm) Length 0.583"" (14.80mm) Width Diameter 0.098"" (2.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75538-ND
Product Name Ferrite Cores
Core Shape I
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 20/10/6
Core Material N87
Length 20.4 mm (0.8032 inch)
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055342A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 50 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details