EPCOS AG Ferrite Cores B66483P0000X197

Description
"Uncoated N97 Ferrite Core I Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.091"" (2.30mm) Height"
Request a Quote Datasheet
Description
"Uncoated N97 Ferrite Core I Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.091"" (2.30mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75532-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75532-ND
Ferrite Cores 495-75532-ND
"Uncoated N97 Ferrite Core I Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.091"" (2.30mm) Height"

"Uncoated N97 Ferrite Core I Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.091"" (2.30mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75532-ND
Product Name Ferrite Cores
Core Shape I
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479519P - RS Components, Ltd.
Specs
Core Shape ETD 59
Core Material N87
Inductance 5300 nH
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores - High Flux Cores - 0058533A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 24 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details