EPCOS AG Ferrite Cores B66483P0000X195

Description
"Uncoated N95 Ferrite Core I Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.091"" (2.30mm) Height"
Request a Quote Datasheet
Description
"Uncoated N95 Ferrite Core I Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.091"" (2.30mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75531-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75531-ND
Ferrite Cores 495-75531-ND
"Uncoated N95 Ferrite Core I Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.091"" (2.30mm) Height"

"Uncoated N95 Ferrite Core I Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.091"" (2.30mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75531-ND
Product Name Ferrite Cores
Core Shape I
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 6
Core Material N87
Length 17.9 mm (0.7047 inch)
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058257A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 19 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details