EPCOS AG Ferrite Cores B66483P0000X192

Description
"Uncoated N92 Ferrite Core I Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.091"" (2.30mm) Height"
Request a Quote Datasheet
Description
"Uncoated N92 Ferrite Core I Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.091"" (2.30mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75530-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75530-ND
Ferrite Cores 495-75530-ND
"Uncoated N92 Ferrite Core I Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.091"" (2.30mm) Height"

"Uncoated N92 Ferrite Core I Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.091"" (2.30mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75530-ND
Product Name Ferrite Cores
Core Shape I
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape P 26/16
Core Material N87
Width 26 mm (1.02 inch)
View Details
Powder Cores - MPP Cores - 0055826A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 18 nH
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details