EPCOS AG Ferrite Cores B66483P0000X149

Description
"Uncoated N49 Ferrite Core I Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.091"" (2.30mm) Height"
Request a Quote Datasheet
Description
"Uncoated N49 Ferrite Core I Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.091"" (2.30mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75528-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75528-ND
Ferrite Cores 495-75528-ND
"Uncoated N49 Ferrite Core I Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.091"" (2.30mm) Height"

"Uncoated N49 Ferrite Core I Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.091"" (2.30mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75528-ND
Product Name Ferrite Cores
Core Shape I
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 49/25/16
Core Material N87
Length 48.5 mm (1.91 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - MPP Cores - 0055341A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 380 nH
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details