EPCOS AG Ferrite Cores B66483K0000X197

Description
"Uncoated N97 Ferrite Core Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.091"" (2.30mm) Height"
Request a Quote Datasheet
Description
"Uncoated N97 Ferrite Core Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.091"" (2.30mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B66483K0000X197-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated N97 Ferrite Core Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.091"" (2.30mm) Height"

"Uncoated N97 Ferrite Core Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.091"" (2.30mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B66483K0000X197-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 30/15/7
Core Material N87
Length 30 mm (1.18 inch)
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - MPP Cores - 0055163A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 57 nH
View Details