EPCOS AG Ferrite Cores B66483G0000X192

Description
"Uncoated N92 Ferrite Core EQ Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.248"" (6.30mm) Height"
Request a Quote Datasheet
Description
"Uncoated N92 Ferrite Core EQ Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.248"" (6.30mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75526-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75526-ND
Ferrite Cores 495-75526-ND
"Uncoated N92 Ferrite Core EQ Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.248"" (6.30mm) Height"

"Uncoated N92 Ferrite Core EQ Type 0.787"" (20.00mm) Length 0.551"" (14.00mm) Width Diameter 0.248"" (6.30mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75526-ND
Product Name Ferrite Cores
Core Shape EQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 62/49
Core Material N87
Length 62 mm (2.44 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - Edge Cores - 0059052A2 - Magnetics
Specs
Core Shape E; EER; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP, EER
Core Material Iron Powder; Edge
Inductance 12 nH
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details