EPCOS AG Ferrite Cores B66482K0000X197

Description
"Uncoated N97 Ferrite Core I Type 0.913"" (23.20mm) Length 0.492"" (12.50mm) Width Diameter 0.083"" (2.10mm) Height"
Request a Quote Datasheet
Description
"Uncoated N97 Ferrite Core I Type 0.913"" (23.20mm) Length 0.492"" (12.50mm) Width Diameter 0.083"" (2.10mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75523-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75523-ND
Ferrite Cores 495-75523-ND
"Uncoated N97 Ferrite Core I Type 0.913"" (23.20mm) Length 0.492"" (12.50mm) Width Diameter 0.083"" (2.10mm) Height"

"Uncoated N97 Ferrite Core I Type 0.913"" (23.20mm) Length 0.492"" (12.50mm) Width Diameter 0.083"" (2.10mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75523-ND
Product Name Ferrite Cores
Core Shape I
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 30
Core Material N87
Length 30 mm (1.18 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details