EPCOS AG Ferrite Cores B66482K0000X192

Description
"Uncoated N92 Ferrite Core I Type 0.913"" (23.20mm) Length 0.492"" (12.50mm) Width Diameter 0.083"" (2.10mm) Height"
Request a Quote Datasheet
Description
"Uncoated N92 Ferrite Core I Type 0.913"" (23.20mm) Length 0.492"" (12.50mm) Width Diameter 0.083"" (2.10mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75522-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75522-ND
Ferrite Cores 495-75522-ND
"Uncoated N92 Ferrite Core I Type 0.913"" (23.20mm) Length 0.492"" (12.50mm) Width Diameter 0.083"" (2.10mm) Height"

"Uncoated N92 Ferrite Core I Type 0.913"" (23.20mm) Length 0.492"" (12.50mm) Width Diameter 0.083"" (2.10mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75522-ND
Product Name Ferrite Cores
Core Shape I
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 32/16/9
Core Material N87
Length 32 mm (1.26 inch)
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058596A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 259 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details