EPCOS AG Ferrite Cores B66482K0000X149

Description
"Uncoated N49 Ferrite Core I Type 0.913"" (23.20mm) Length 0.492"" (12.50mm) Width Diameter 0.083"" (2.10mm) Height"
Request a Quote Datasheet
Description
"Uncoated N49 Ferrite Core I Type 0.913"" (23.20mm) Length 0.492"" (12.50mm) Width Diameter 0.083"" (2.10mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75520-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75520-ND
Ferrite Cores 495-75520-ND
"Uncoated N49 Ferrite Core I Type 0.913"" (23.20mm) Length 0.492"" (12.50mm) Width Diameter 0.083"" (2.10mm) Height"

"Uncoated N49 Ferrite Core I Type 0.913"" (23.20mm) Length 0.492"" (12.50mm) Width Diameter 0.083"" (2.10mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75520-ND
Product Name Ferrite Cores
Core Shape I
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2134010P - RS Components, Ltd.
Specs
Core Shape ETD 44
Core Material N27
Inductance 3300 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details