EPCOS AG Ferrite Cores B66482G0000X197

Description
"Uncoated N97 Ferrite Core ER Type 0.913"" (23.20mm) Length 0.492"" (12.50mm) Width Diameter 0.201"" (5.10mm) Height"
Request a Quote Datasheet
Description
"Uncoated N97 Ferrite Core ER Type 0.913"" (23.20mm) Length 0.492"" (12.50mm) Width Diameter 0.201"" (5.10mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75519-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75519-ND
Ferrite Cores 495-75519-ND
"Uncoated N97 Ferrite Core ER Type 0.913"" (23.20mm) Length 0.492"" (12.50mm) Width Diameter 0.201"" (5.10mm) Height"

"Uncoated N97 Ferrite Core ER Type 0.913"" (23.20mm) Length 0.492"" (12.50mm) Width Diameter 0.201"" (5.10mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75519-ND
Product Name Ferrite Cores
Core Shape ER
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EC 70
Core Material N27
Length 70 mm (2.76 inch)
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058431A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 90 nH
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details