EPCOS AG Ferrite Cores B66481G0000X197

Description
"Uncoated N97 Ferrite Core EQ Type 0.984"" (25.00mm) Length 0.709"" (18.00mm) Width Diameter 0.220"" (5.60mm) Height"
Request a Quote Datasheet
Description
"Uncoated N97 Ferrite Core EQ Type 0.984"" (25.00mm) Length 0.709"" (18.00mm) Width Diameter 0.220"" (5.60mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5537-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5537-ND
Ferrite Cores 495-5537-ND
"Uncoated N97 Ferrite Core EQ Type 0.984"" (25.00mm) Length 0.709"" (18.00mm) Width Diameter 0.220"" (5.60mm) Height"

"Uncoated N97 Ferrite Core EQ Type 0.984"" (25.00mm) Length 0.709"" (18.00mm) Width Diameter 0.220"" (5.60mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5537-ND
Product Name Ferrite Cores
Core Shape EQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E; E 65
Core Material N87
Length 65 mm (2.56 inch)
View Details
Powder Cores - Edge Cores - 0059076A2S01 - Magnetics
Specs
Core Shape E; EER; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP, EER
Core Material Iron Powder; High Bias Edge
Inductance 56 nH
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details