EPCOS AG Ferrite Cores B66457G0000X197

Description
"Uncoated N97 Ferrite Core ELP Type 1.250"" (31.75mm) Length 0.801"" (20.35mm) Width Diameter 0.250"" (6.35mm) Height"
Request a Quote Datasheet
Description
"Uncoated N97 Ferrite Core ELP Type 1.250"" (31.75mm) Length 0.801"" (20.35mm) Width Diameter 0.250"" (6.35mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75498-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75498-ND
Ferrite Cores 495-75498-ND
"Uncoated N97 Ferrite Core ELP Type 1.250"" (31.75mm) Length 0.801"" (20.35mm) Width Diameter 0.250"" (6.35mm) Height"

"Uncoated N97 Ferrite Core ELP Type 1.250"" (31.75mm) Length 0.801"" (20.35mm) Width Diameter 0.250"" (6.35mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75498-ND
Product Name Ferrite Cores
Core Shape ELP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2125016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 50/39
Core Material N27
Length 50 mm (1.97 inch)
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details