EPCOS AG Ferrite Cores B66455G0000X608

Description
"Uncoated PC200 Ferrite Core ELP Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.224"" (5.70mm) Height"
Request a Quote Datasheet
Description
"Uncoated PC200 Ferrite Core ELP Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.224"" (5.70mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66455G0000X608-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66455G0000X608-ND
Ferrite Cores B66455G0000X608-ND
"Uncoated PC200 Ferrite Core ELP Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.224"" (5.70mm) Height"

"Uncoated PC200 Ferrite Core ELP Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.224"" (5.70mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66455G0000X608-ND
Product Name Ferrite Cores
Core Shape ELP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 32/33/70
Core Material N27
Length 70.5 mm (2.78 inch)
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058032A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 11 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details