EPCOS AG Ferrite Cores B66453K0000X192

Description
"Uncoated N92 Ferrite Core I Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.079"" (2.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N92 Ferrite Core I Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.079"" (2.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75453-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75453-ND
Ferrite Cores 495-75453-ND
"Uncoated N92 Ferrite Core I Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.079"" (2.00mm) Height"

"Uncoated N92 Ferrite Core I Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.079"" (2.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75453-ND
Product Name Ferrite Cores
Core Shape I
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape P 18/11
Core Material N48
Width 18.4 mm (0.7244 inch)
View Details
Powder Cores - Edge Cores - 0059067A2 - Magnetics
Specs
Core Shape E; EER; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP, EER
Core Material Iron Powder; Edge
Inductance 48 nH
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details