EPCOS AG Ferrite Cores B66434G0000X197

Description
"Uncoated N97 Ferrite Core EV Type 0.573"" (14.80mm) Length 0.275"" (7.00mm) Width Diameter 0.354"" (9.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N97 Ferrite Core EV Type 0.573"" (14.80mm) Length 0.275"" (7.00mm) Width Diameter 0.354"" (9.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66434G0000X197-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66434G0000X197-ND
Ferrite Cores B66434G0000X197-ND
"Uncoated N97 Ferrite Core EV Type 0.573"" (14.80mm) Length 0.275"" (7.00mm) Width Diameter 0.354"" (9.00mm) Height"

"Uncoated N97 Ferrite Core EV Type 0.573"" (14.80mm) Length 0.275"" (7.00mm) Width Diameter 0.354"" (9.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66434G0000X197-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 180828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 74/59
Core Material N87
Length 74 mm (2.91 inch)
View Details
Powder Cores - MPP Cores - 0055241AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 26 nH
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details