EPCOS AG Ferrite Cores B66434G0000X187

Description
"Uncoated N87 Ferrite Core EV Type 0.573"" (14.80mm) Length 0.275"" (7.00mm) Width Diameter 0.354"" (9.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core EV Type 0.573"" (14.80mm) Length 0.275"" (7.00mm) Width Diameter 0.354"" (9.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66434G0000X187-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66434G0000X187-ND
Ferrite Cores B66434G0000X187-ND
"Uncoated N87 Ferrite Core EV Type 0.573"" (14.80mm) Length 0.275"" (7.00mm) Width Diameter 0.354"" (9.00mm) Height"

"Uncoated N87 Ferrite Core EV Type 0.573"" (14.80mm) Length 0.275"" (7.00mm) Width Diameter 0.354"" (9.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66434G0000X187-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP 64/10/50
Core Material N87
Length 64 mm (2.52 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details