EPCOS AG Ferrite Cores B66432G0000X195

Description
"Uncoated N95 Ferrite Core EV Type 1.169"" (29.70mm) Length 0.492"" (12.50mm) Width Diameter Height"
Request a Quote Datasheet
Description
"Uncoated N95 Ferrite Core EV Type 1.169"" (29.70mm) Length 0.492"" (12.50mm) Width Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66432G0000X195-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66432G0000X195-ND
Ferrite Cores B66432G0000X195-ND
"Uncoated N95 Ferrite Core EV Type 1.169"" (29.70mm) Length 0.492"" (12.50mm) Width Diameter Height"

"Uncoated N95 Ferrite Core EV Type 1.169"" (29.70mm) Length 0.492"" (12.50mm) Width Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66432G0000X195-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1620174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM
Core Material N87
Length 23.2 mm (0.9134 inch)
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058242A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 11 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details