EPCOS AG Ferrite Cores B66423U0315K187

Description
"Uncoated N87 Ferrite Core EFD Type 1.181"" (30.00mm) Length 0.358"" (9.10mm) Width Diameter 0.591"" (15.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core EFD Type 1.181"" (30.00mm) Length 0.358"" (9.10mm) Width Diameter 0.591"" (15.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5534-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5534-ND
Ferrite Cores 495-5534-ND
"Uncoated N87 Ferrite Core EFD Type 1.181"" (30.00mm) Length 0.358"" (9.10mm) Width Diameter 0.591"" (15.00mm) Height"

"Uncoated N87 Ferrite Core EFD Type 1.181"" (30.00mm) Length 0.358"" (9.10mm) Width Diameter 0.591"" (15.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5534-ND
Product Name Ferrite Cores
Core Shape EFD
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape I 64/5/50
Core Material N87
Length 64 mm (2.52 inch)
View Details
Powder Cores - MPP Cores - 0055056A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 18 nH
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details