EPCOS AG Connectors,Interconnects B66418W1008D001

Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Accessory Type: Lockwasher For Use With/Related Products: 1/4 - 40 Bushing Supplier Device Package: PG-DSOF-8-162 Core Size: 8-Bit Termination Style: Solder Lead Diameter: 600 µm
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Accessory Type: Lockwasher For Use With/Related Products: 1/4 - 40 Bushing Supplier Device Package: PG-DSOF-8-162 Core Size: 8-Bit Termination Style: Solder Lead Diameter: 600 µm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Accessory Type: Lockwasher For Use With/Related Products: 1/4 - 40 Bushing Supplier Device Package: PG-DSOF-8-162 Core Size: 8-Bit Termination Style: Solder Lead Diameter: 600 µm

Category: Connectors,Interconnects
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Accessory Type: Lockwasher
For Use With/Related Products: 1/4 - 40 Bushing
Supplier Device Package: PG-DSOF-8-162
Core Size: 8-Bit
Termination Style: Solder
Lead Diameter: 600 µm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details