EPCOS AG Ferrite Cores B66417U0400H187

Description
"Uncoated N87 Ferrite Core EFD Type 0.787"" (20.00mm) Length 0.262"" (6.65mm) Width Diameter 0.394"" (10.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core EFD Type 0.787"" (20.00mm) Length 0.262"" (6.65mm) Width Diameter 0.394"" (10.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66417U0400H187-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66417U0400H187-ND
Ferrite Cores B66417U0400H187-ND
"Uncoated N87 Ferrite Core EFD Type 0.787"" (20.00mm) Length 0.262"" (6.65mm) Width Diameter 0.394"" (10.00mm) Height"

"Uncoated N87 Ferrite Core EFD Type 0.787"" (20.00mm) Length 0.262"" (6.65mm) Width Diameter 0.394"" (10.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66417U0400H187-ND
Product Name Ferrite Cores
Core Shape EFD
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 7
Core Material N87
Length 20.3 mm (0.7992 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058191A9 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 60 nH
View Details