EPCOS AG Ferrite Cores B66417U0100K149

Description
"Uncoated N49 Ferrite Core EFD Type 0.787"" (20.00mm) Length 0.262"" (6.65mm) Width Diameter 0.394"" (10.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N49 Ferrite Core EFD Type 0.787"" (20.00mm) Length 0.262"" (6.65mm) Width Diameter 0.394"" (10.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B66417U0100K149-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated N49 Ferrite Core EFD Type 0.787"" (20.00mm) Length 0.262"" (6.65mm) Width Diameter 0.394"" (10.00mm) Height"

"Uncoated N49 Ferrite Core EFD Type 0.787"" (20.00mm) Length 0.262"" (6.65mm) Width Diameter 0.394"" (10.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B66417U0100K149-ND
Product Name Ferrite Cores
Core Shape EFD
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 32/16/9
Core Material N87
Length 32 mm (1.26 inch)
View Details
Powder Cores - MPP Cores - 0055601A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 54 nH
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details