EPCOS AG Ferrite Cores B66417G0000X608

Description
"Uncoated PC200 Ferrite Core EFD Type 0.787"" (20.00mm) Length 0.264"" (6.70mm) Width Diameter 0.394"" (10.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated PC200 Ferrite Core EFD Type 0.787"" (20.00mm) Length 0.264"" (6.70mm) Width Diameter 0.394"" (10.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-76586-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-76586-ND
Ferrite Cores 495-76586-ND
"Uncoated PC200 Ferrite Core EFD Type 0.787"" (20.00mm) Length 0.264"" (6.70mm) Width Diameter 0.394"" (10.00mm) Height"

"Uncoated PC200 Ferrite Core EFD Type 0.787"" (20.00mm) Length 0.264"" (6.70mm) Width Diameter 0.394"" (10.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-76586-ND
Product Name Ferrite Cores
Core Shape EFD
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 4833618P - RS Components, Ltd.
Specs
Core Shape EFD 25
Core Material N87
Inductance 2000 nH
View Details
Powder Cores - High Flux Cores - 0058340A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 329 nH
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details