EPCOS AG Ferrite Cores B66417G0000X197

Description
"Uncoated N97 Ferrite Core EFD Type 0.787"" (20.00mm) Length 0.262"" (6.65mm) Width Diameter 0.394"" (10.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N97 Ferrite Core EFD Type 0.787"" (20.00mm) Length 0.262"" (6.65mm) Width Diameter 0.394"" (10.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75925-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75925-ND
Ferrite Cores 495-75925-ND
"Uncoated N97 Ferrite Core EFD Type 0.787"" (20.00mm) Length 0.262"" (6.65mm) Width Diameter 0.394"" (10.00mm) Height"

"Uncoated N97 Ferrite Core EFD Type 0.787"" (20.00mm) Length 0.262"" (6.65mm) Width Diameter 0.394"" (10.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75925-ND
Product Name Ferrite Cores
Core Shape EFD
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 34
Core Material N87
Length 34 mm (1.34 inch)
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055125AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 127 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details