EPCOS AG Ferrite Cores B66413G0000X608

Description
"Uncoated PC200 Ferrite Core EFD Type 0.591"" (15.00mm) Length 0.183"" (4.65mm) Width Diameter 0.295"" (7.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated PC200 Ferrite Core EFD Type 0.591"" (15.00mm) Length 0.183"" (4.65mm) Width Diameter 0.295"" (7.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66413G0000X608-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66413G0000X608-ND
Ferrite Cores B66413G0000X608-ND
"Uncoated PC200 Ferrite Core EFD Type 0.591"" (15.00mm) Length 0.183"" (4.65mm) Width Diameter 0.295"" (7.50mm) Height"

"Uncoated PC200 Ferrite Core EFD Type 0.591"" (15.00mm) Length 0.183"" (4.65mm) Width Diameter 0.295"" (7.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66413G0000X608-ND
Product Name Ferrite Cores
Core Shape EFD
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 54
Core Material N87
Length 54.5 mm (2.15 inch)
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058212A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 50 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details