"Uncoated N27 Ferrite Core EV Type 0.984"" (25.00mm) Length 0.500"" (12.70mm) Width Diameter 0.504"" (12.80mm) Height"
| DigiKey | |
|---|---|
| Product Category | Magnetic Cores |
| Product Number | B66408G0000X127-ND |
| Product Name | Ferrite Cores |
| Core Material | Maganese-Zinc Ferrite |